NPFC - MIL-DTL-21097
CONNECTORS, ELECTRICAL, PRINTED WIRING BOARD, GENERAL PURPOSE GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 11 October 2007 |
| Status: | inactive |
| Page Count: | 28 |
scope:
This specification covers multicontact connectors for 1/16, 3/32, and 1/8 inch printed wiring boards, and for interconnections between printed wiring boards. The connectors are intended to provide a reliable connection between printed wiring and conventional wiring. The interconnector concept is intended to provide connection of printed wiring on one board to printed wiring on another board.
intended Use:
These are one piece PWB connectors and do not meet the requirements of two piece PWB connectors as specified in IPC-D275. These connectors are intended to terminate directly to the PWB and are... View More
Document History