NEN-EN 16761-2

Automotive fuels - Determination of methanol in automotive ethanol (E85) fuel by gas chromatography - Part 2: Method using heart cut technique

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 16
ICS Code (Liquid fuels): 75.160.20
scope:

NEN-EN 16761-2 specifies a determination method of methanol in automotive ethanol (E85) fuel (also designated as ethanol (E85) automotive fuel or shortly "E85") by capillary gas chromatography using heart cutting technique. Fuel quality specifications for this product exist, see Bibliography Entry [1]. This standard is applicable to fuels having a methanol content from about 0,5 % (V/V) to about 1,5 % (V/V). Other methanol contents can also be determined, however no precision data for results outside the specified range is available.

Document History

NEN-EN 16761-2
December 1, 2015
Automotive fuels - Determination of methanol in automotive ethanol (E85) fuel by gas chromatography - Part 2: Method using heart cut technique
NEN-EN 16761-2 specifies a determination method of methanol in automotive ethanol (E85) fuel (also designated as ethanol (E85) automotive fuel or shortly "E85") by capillary gas chromatography using...
June 1, 2014
Automotive fuels - Determination of methanol in automotive ethanol (E85) fuel by gas chromatography - Part 2: Method using heart cut technique
NEN-EN 16761-2 specifies a determination method of methanol in automotive ethanol (E85) fuel (also designated as ethanol (E85) automotive fuel or shortly "E85") by capillary gas chromatography using...
Advertisement