NEN-EN 196-3

Methods of testing cement - Part 3: Determination of setting times and soundness

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 16
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

NEN-EN 196-3 specifies the methods for determining standard consistence, setting times and soundness of cements. The method applies to common cements and to other cements and materials, the standards for which call up this method. It may not apply to other cement types that have, for example, a very short initial setting time. The method is used for assessing whether the setting time and soundness of a cement is in conformity with its specification. This part of EN 196 describes the reference methods and allows the use of alternative procedures and equipment, as indicated in notes, provided that they have been calibrated against the reference methods. In the event of a dispute, only the reference equipment and procedures are used.

Document History

NEN-EN 196-3
December 1, 2016
Methods of testing cement - Part 3: Determination of setting times and soundness
NEN-EN 196-3 specifies the methods for determining standard consistence, setting times and soundness of cements. The method applies to common cements and to other cements and materials, the standards...
May 1, 2016
Methods of testing cement - Part 3: Determination of setting times and soundness
NEN-EN 196-3 specifies the methods for determining standard consistence, setting times and soundness of cements. The method applies to common cements and to other cements and materials, the standards...
February 1, 2009
Methods of testing cement - Part 3: Determination of setting times and soundness
This document specifies the methods for determining standard consistence, setting times and soundness of cements. The method applies to common cements and to other cements and materials, the...
February 1, 2005
Methods of testing cement - Part 3: Determination of setting times and soundness
This document specifies the methods for determining standard consistence, setting times and soundness of cements. The method applies to common cements and to other cements and materials, the...
February 1, 1995
Methods of testing cement - Part 3: Determination of setting time and soundness
This standard describes the methods for determining setting time and soundness of cements. It is applicable to all cements covered by EN 197-1. This standard describes the reference procedure; it...
Advertisement