NEN-EN 187103
Family specification - Optical fibre cables for indoor applications
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Covers optical cables for telecommunication application to be used indoor. This specification does not cover cables assemblies, such as connectorized jumper cable, or the functional requirements for cable break-out (fan-out). It also not cover cables for LAN applications and cables incorporating multimode fibres.
Document History
NEN-EN 187103
February 1, 2003
Family specification - Optical fibre cables for indoor applications
Covers optical cables for telecommunication application to be used indoor. This specification does not cover cables assemblies, such as connectorized jumper cable, or the functional requirements for...