NEN-EN 1946-3
Thermal performance of building products and components - Specific criteria for the assessment of laboratories measuring heat transfer properties - Part 3 - Measurements by heat flow meter method
| Organization: | NEN |
| Publication Date: | 1 February 1999 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
| ICS Code (Construction materials in general): | 91.100.01 |
scope:
Provides specific technical criteria for the assessment of laboratories to undertake steady-state heat transfer property measurements by the heat flow meter method according to prEN 12667 and prEN 12664. It complements the common criteria in part 1. Guidance is given on the organization and contents of the equipment manual, the calibration and maintenance files and the measurement procedure document. It provides information on mandatory equipment performance specifications, equipment description and on calculations for the equipment design and error analysis. It provides information on experimental procedures suitable for the assessment of equipment accuracy.
Document History