NEN-EN 206-9

Concrete - Part 9: Additional Rules for Self-compacting Concrete (SCC)

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2010
Status: inactive
Page Count: 33
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard applies to SCC for structures cast in situ, precast structures, and structural precast products for buildings and civil engineering structures. This European Standard applies to SCC which is self-compacting by gravity to retain no appreciable amount of entrapped air other than entrained air. This Standard applies to normal-weight concrete. Experience with SCC containing light-weight or heavy-weight aggregate and fibres is limited. Some but not all provisions of this Standard apply for these forms of SCC but the requirements have to be determined on a case by case basis. The SCC may be mixed on site, ready-mixed concrete or produced in a plant for precast concrete products. In addition to those in EN 206-1:2000, this European Standard specifies requirements for: the constituent materials of SCC; the properties of fresh and hardened SCC and their verification; the limitations for SCC composition; the specification of SCC; the factory production control procedures; the conformity criteria.

Document History

NEN-EN 206-9
April 1, 2010
Concrete - Part 9: Additional Rules for Self-compacting Concrete (SCC)
This European Standard applies to SCC for structures cast in situ, precast structures, and structural precast products for buildings and civil engineering structures. This European Standard applies...
December 1, 2007
Concrete - Part 9: Additional Rules for Self-compacting Concrete (SCC)
This European Standard applies to SCC for structures cast in situ, precast structures, and structural precast products for buildings and civil engineering structures. This European Standard applies...
Advertisement