NEN-EN 1905

Plastics piping systems - Unplasticized poly(vinyl chloride) (PVC-U) pipes, fittings and material - Method for assessment of the PVC content based on total chlorine content

active, Most Current
Organization: NEN
Publication Date: 1 January 1999
Status: active
Page Count: 10
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
scope:

This standard specifies a method for assessing the poly(vinyl chloride) (PVC) content in reprocessable and recyclable unplasticized (PVC-U) materials or in PVC-U products. In this standard, only the method for calculation of the PVC content is detailed, while for the determination of the chlorine content reference is made to the ISO 1158:1984. If the material contains or is supposed to contain chlorinated poly(vinyl chloride) (PVC-C) or chlorinated polyethylene (PE-C) an apparent PVC content is calculated.

Document History

NEN-EN 1905
January 1, 1999
Plastics piping systems - Unplasticized poly(vinyl chloride) (PVC-U) pipes, fittings and material - Method for assessment of the PVC content based on total chlorine content
This standard specifies a method for assessing the poly(vinyl chloride) (PVC) content in reprocessable and recyclable unplasticized (PVC-U) materials or in PVC-U products. In this standard, only the...
May 1, 1995
Plastics piping systems - Unplasticized poly(vinyl chloride) (PVC-U) pipes, fittings and material - Method for assessment of the PVC content based on total chlorine content
This standard specifies a method for assessing the poly(vinyl chloride) (PVC) content in reprocessable and recyclable unplasticized (PVC-U) materials or in PVC-U products. In this standard, only the...
Advertisement