NEN-EN 2622

Aerospace series - Circular tubes, for fluids in heat resisting alloys - Diameter 3,2 mm ≤ D ≤ 100 mm - Dimensions

active, Most Current
Organization: NEN
Publication Date: 1 October 2001
Status: active
Page Count: 10
ICS Code (Aerospace fluid systems and components): 49.080
scope:

Specifies the dimensions and tolerances of: Circular tubes, for fluids in heat resisting alloys;Diameter 3,2 mm ≤ D ≤ 100 mm for aerospace applications.

Document History

NEN-EN 2622
October 1, 2001
Aerospace series - Circular tubes, for fluids in heat resisting alloys - Diameter 3,2 mm ≤ D ≤ 100 mm - Dimensions
Specifies the dimensions and tolerances of: Circular tubes, for fluids in heat resisting alloys;Diameter 3,2 mm ≤ D ≤ 100 mm for aerospace applications.
Advertisement