NEN-EN 2912

Aerospace Series - Washers, flat, large diameter, in aluminium alloy, anodized or chromated

active, Most Current
Organization: NEN
Publication Date: 1 March 1996
Status: active
ICS Code (Other fasteners): 49.030.99
scope:

Specifies the characteristics of flat washers, large diameter, in aluminium alloy, anodized or chromated, for maximum operating temperature 120°C, for aersoapce applications.

Document History

NEN-EN 2912
March 1, 1996
Aerospace Series - Washers, flat, large diameter, in aluminium alloy, anodized or chromated
Specifies the characteristics of flat washers, large diameter, in aluminium alloy, anodized or chromated, for maximum operating temperature 120°C, for aersoapce applications.
Advertisement