NEN-EN 3015
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286), silver plated - Classification: 1100 MPa (at ambient temperature)/650°C
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2001 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
Specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, silver plated, for aerospace applications.
Document History
July 1, 2015
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286), silver plated - Classification: 1 100 MPa (at ambient temperature) / 650 °C
NEN-EN 3015 specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications. Classification: 1 100 MPa1) / 650 °C 2).
NEN-EN 3015
July 1, 2001
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286), silver plated - Classification: 1100 MPa (at ambient temperature)/650°C
Specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, silver plated, for aerospace applications.