NEN-EN 3539

Aerospace series - Nuts, anchor, self-locking, one lug, fixed, with counterbore, in heat resisting steel, MoS₂ lubricated - Classification: 1100 MPa (at ambient temperature) / 315 °C

active, Most Current
Organization: NEN
Publication Date: 1 March 2010
Status: active
Page Count: 13
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of one lug counterbored fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in heat resisting steel, MoS2 lubricated. Classification: 1100 MPa / 315 °C.

Document History

NEN-EN 3539
March 1, 2010
Aerospace series - Nuts, anchor, self-locking, one lug, fixed, with counterbore, in heat resisting steel, MoS₂ lubricated - Classification: 1100 MPa (at ambient temperature) / 315 °C
This standard specifies the characteristics of one lug counterbored fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in heat resisting steel, MoS2...
Advertisement