NEN-EN 2714-009
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55 °C and 260 °C - Part 009: Screened (spiral) and jacketed, YAG X3 laser printable - Product standard
| Organization: | NEN |
| Publication Date: | 1 November 2007 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the characteristics of YAG X3 laser printable, single and multicore screened (spiral) and jacketed electrical cables for use in the on-board electrical systems of aircraft, at operating temperatures between 55 °C and 260 °C. It shall also be possible to mark these cables by hot stamp printing or ink jet printing. These markings shall be in accordance with EN 3838.
Document History