NEN-EN 303-6
Heating boilers - Part 6: Heating boilers with forced draught burners - Specific requirements for the domestic hot water operation of combination boilers of nominal heat input not exceeding 70 kW
| Organization: | NEN |
| Publication Date: | 1 November 1997 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
Specifies the supplementary requirements and tests for the construction, safety, rational use of energy, fitness for purpose, classification and marking related to the domestic hot water operation of oil-fired combination boilers of nominal heat output not exceeding 70 kW. The domestic hot water is produced on either the instantaneous or storage principle. The domestic hot water production is integrated or coupled, the whole being marketed as a single unit.
Document History