NEN-EN 4009
Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1550 MPa (at ambient temperature) / 650 °C
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of double hexagon headed bolts with close tolerance shank and medium length thread in NI-P100HT for aerospace applications. Classification: 1550 MPa / 650 °C.
Document History
January 1, 2006
Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1550 MPa (at ambient temperature) / 650 °C
This standard specifies the characteristics of double hexagon headed bolts with close tolerance shank and medium length thread in NI-PH2601 for aerospace applications. Classification: 1550 MPa / 650...
NEN-EN 4009
February 1, 2003
Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1550 MPa (at ambient temperature) / 650 °C
This standard specifies the characteristics of double hexagon headed bolts with close tolerance shank and medium length thread in NI-P100HT for aerospace applications. Classification: 1550 MPa / 650...