NEN-EN 4125

Aerospace series - Nuts, anchor, self-locking, fixed, two lug, reduced series, with incremental counterbore, in heat resisting steel, MoS₂ lubricated - Classification: 900 MPa (at ambient temperature) / 315 °C

active, Most Current
Organization: NEN
Publication Date: 1 February 2010
Status: active
Page Count: 13
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of self-locking two lug, reduced series, incremental counterbored fixed anchor nuts, in heat resisting steel, MoS2 lubricated. Classification: 900 MPa1) / 315 °C2).

Document History

NEN-EN 4125
February 1, 2010
Aerospace series - Nuts, anchor, self-locking, fixed, two lug, reduced series, with incremental counterbore, in heat resisting steel, MoS₂ lubricated - Classification: 900 MPa (at ambient temperature) / 315 °C
This standard specifies the characteristics of self-locking two lug, reduced series, incremental counterbored fixed anchor nuts, in heat resisting steel, MoS2 lubricated. Classification: 900 MPa1) /...
Advertisement