NEN-EN 4262
Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20) - As forged - Forging stock - a or D ≤ 200 mm - 690 MPa ≤ Rm ≤ 880MPa
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2013 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Materials for aerospace construction in general): | 49.025.01 |
scope:
This European Standard specifies the requirements relating to: Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20) As forged Forging stock a or D 200 mm 690 MPa < Rm < 880 MPa for aerospace applications.
Document History
NEN-EN 4262
July 1, 2013
Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20) - As forged - Forging stock - a or D ≤ 200 mm - 690 MPa ≤ Rm ≤ 880MPa
This European Standard specifies the requirements relating to: Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20) As forged Forging stock a or D 200 mm 690 MPa < Rm < 880 MPa for aerospace...