NEN-EN 4535-2

Aerospace series - Bushes, flanged in aluminium alloy with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 26
ICS Code (Components for aerospace construction): 49.035
scope:

NEN-EN 4535-2 specifies the characteristics of bushes flanged in aluminium alloy with self-lubricating liner elevated load for aerospace applications. The bushes are intended for use in fixed or moving parts of the aircraft structure and control mechanisms. They shall be used in the temperature range -55 °C to 121 °C.

Document History

NEN-EN 4535-2
September 1, 2016
Aerospace series - Bushes, flanged in aluminium alloy with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series
NEN-EN 4535-2 specifies the characteristics of bushes flanged in aluminium alloy with self-lubricating liner elevated load for aerospace applications. The bushes are intended for use in fixed or...
July 1, 2009
Aerospace series - Bushes, flanged in aluminium alloy with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series
This standard specifies the characteristics of bushes flanged in aluminium alloy with self-lubricating liner elevated load for aerospace applications. The bushes are intended for use in fixed or...
Advertisement