NEN-EN 4644-026

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 026: Receptacle size 2 with ground block, class B and F - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 November 2015
Status: active
Page Count: 11
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090
scope:

NEN-EN 4644-026 specifies the size 2 receptacle for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug corresponding to this receptacle is defined in EN 4644-021 or EN 4644-022 or EN 4644-023.

Document History

NEN-EN 4644-026
November 1, 2015
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 026: Receptacle size 2 with ground block, class B and F - Product standard
NEN-EN 4644-026 specifies the size 2 receptacle for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug corresponding...
Advertisement