NEN-EN 4644-142

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 142: Size 4 receptacle for rack and panel application, class C and D - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090
scope:

NEN-EN 4644-142 specifies the size 4 receptacle for rack and panel application used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug corresponding to this receptacle is defined in EN 4644-141.

Document History

NEN-EN 4644-142
December 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 142: Size 4 receptacle for rack and panel application, class C and D - Product standard
NEN-EN 4644-142 specifies the size 4 receptacle for rack and panel application used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug...
June 1, 2012
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 142: Size 4 receptacle for rack and panel application - Product standard
This European Standard specifies the size 4 receptacle for rack and panel application used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating...
Advertisement