NEN-EN 4642
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Sheet and plate - 0,6 mm ≤ a ≤ 50 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
scope:
This standard specifies the requirements relating to: Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Sheet and plate 0,6 mm ≤ a ≤ 50 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace applications
Document History
NEN-EN 4642
March 1, 2009
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Sheet and plate - 0,6 mm ≤ a ≤ 50 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
This standard specifies the requirements relating to: Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Sheet and plate 0,6 mm ≤ a ≤ 50 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace...