NEN-EN 4809

Aerospace series - Flange couplings - Gasket seal with fluorocarbon seal on aluminium plate with 3 fastening holes - Inch series

active, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 10
ICS Code (Aerospace fluid systems and components): 49.080
ICS Code (Aircraft and space vehicles in general): 49.020
scope:

NEN-EN 4809 specifies the characteristics of gasket seal with fluorocarbon seal on aluminium plate, 3 holes, for pipe couplings for inch series aerospace applications. Nominal pressure: up to 21 000 kPa; depends on the associated tube material and tube wall thickness in the assembly (see EN 4814). Temperature range: -20 °C to 200 °C. This part should not be reused after disassembling.

Document History

NEN-EN 4809
June 1, 2017
Aerospace series - Flange couplings - Gasket seal with fluorocarbon seal on aluminium plate with 3 fastening holes - Inch series
NEN-EN 4809 specifies the characteristics of gasket seal with fluorocarbon seal on aluminium plate, 3 holes, for pipe couplings for inch series aerospace applications. Nominal pressure: up to 21 000...
Advertisement