NEN-EN 438-6
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually caused laminates) - Part 6: Classification and specifications for Exterior-grade Compact laminates of thickness 2 mm and greater
| Organization: | NEN |
| Publication Date: | 1 June 2002 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Laminated sheets): | 83.140.20 |
scope:
This part of EN 438 applies to Exterior-grade Compact laminates of thickness 2mm and greater. It specifies requirements for standard and flame-retardant laminates intended for use under outdoor weather conditions such as direct sunlight, rain and frost. Two levels of performance are specified; one for moderate exterior conditions, and the other for severe exterior conditions. Laminates complying with this part of EN 438 are referred to as Exterior-grade Compact laminates, and are characterized by their high tensile strength, high impact resistance, thermal shock resistance, and resistance to weather and corrosion. They are available in a variety of decorative colours, with high resistance to colour change and aging in outdoor applications. When they are self-supporting Exterior-grade Compact laminates are ready for installation, and only require cutting to size, drilling, etc. to suit the application. EN 438-2 specifies the methods of test relevant to this part of EN 438.
Document History