NEN-EN 4531-101

Aerospace series - Connectors, optical, circular, single and multipin, coupled by triple start threaded ring - Flush contacts - Part 101: Optical contact for EN 4641 multimode cable -55 °C to 125 °C - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 4531-101 defines the performance and dimensions of optical PC profiled contact for multimode 62,5 micrometres/125 micrometres or 50 micrometres/125 micrometres fibre and (1,8 ± 0,1) mm diameter cable.

Document History

NEN-EN 4531-101
January 1, 2016
Aerospace series - Connectors, optical, circular, single and multipin, coupled by triple start threaded ring - Flush contacts - Part 101: Optical contact for EN 4641 multimode cable -55 °C to 125 °C - Product standard
NEN-EN 4531-101 defines the performance and dimensions of optical PC profiled contact for multimode 62,5 micrometres/125 micrometres or 50 micrometres/125 micrometres fibre and (1,8 ± 0,1) mm...
May 1, 2012
Aerospace series - Connectors, optical, circular, single and multipin, coupled by triple start threaded ring - Flush contacts - Part 101: Optical contact for EN 4641-100 cable - 55 °C to 125 °C - Product standard
This European Standard defines the performance and dimensions of optical PC profiled contact for 62,5 μm/125 μm fibre and (1,8 ± 0,1) mm diameter cable EN 4641-100.
June 1, 2007
Aerospace series - Connectors, optical, circular, single and multipin, coupled by threaded ring - Flush contacts - Part 101: Optical contact for EN 4641-100 cable - 55 °C to 125 °C - Product standard
This standard defines the performance and dimensions of optical PC profiled contact for EN 4641-100 cable specification (62,5 µm/125 µm fibre and 1,8 mm diameter cable).
Advertisement