NEN-EN 469

Protective clothing for firefighters - Performance requirements for protective clothing for firefighting

inactive
Organization: NEN
Publication Date: 1 January 2013
Status: inactive
Page Count: 41
ICS Code (Protective clothing): 13.340.10
scope:

NEN-EN 469 specifies minimum levels of performance requirements for protective clothing against heat and fire designed to be worn during firefighting operations, except protective clothing that is worn during fighting wildland fires (EN 15614) or specialized firefighting (EN 1486). Within this European Standard, two performance levels are given for performance requirements 6.3, 6.4, 6.12 and 6.13: - thermal protection level two (marked with X2) is the higher level; - thermal level one (marked with X1) is the lower level. This European Standard covers the general clothing design, the minimum performance levels of the materials used, the methods of test to be used to determine these performance levels, and marking and information supplied by the manufacturer. Neither does this European Standard cover the protection against other hazards, such as chemical, electrical, biological, radiological or high-visibility hazards, nor does it cover the protection for the head, hands or feet. These aspects may be covered in other European Standards. However, the event of small accidental splashes of chemicals or flammable liquids is covered by this standard.

Document History

February 1, 2022
Protective clothing for firefighters - Performance requirements for protective clothing for firefighting activities
A description is not available for this item.
September 1, 2020
Protective clothing for firefighters - Performance requirements for protective clothing for firefighting activities
This document specifies minimum performance requirements for protective clothing designed to be worn during firefighting activities. The requirements detailed in this document cover design, heat and...
June 1, 2018
Protective clothing for firefighters - Performance requirements for protective clothing for firefighting activities
This document specifies minimum performance requirements for protective clothing designed to be worn during firefighting activities. The requirements are detailed in this document covering heat and...
August 1, 2015
Protective clothing for firefighters - Performance requirements for protective clothing for firefighting
This European Standard specifies minimum levels of performance requirements for protective clothing against heat and fire designed to be worn during firefighting operations, except protective...
July 1, 2014
Protective clothing for firefighters - Performance requirements for protective clothing for firefighting
NEN-EN 469 specifies minimum levels of performance requirements for protective clothing against heat and fire designed to be worn during firefighting operations, except protective clothing that is...
NEN-EN 469
January 1, 2013
Protective clothing for firefighters - Performance requirements for protective clothing for firefighting
NEN-EN 469 specifies minimum levels of performance requirements for protective clothing against heat and fire designed to be worn during firefighting operations, except protective clothing that is...
March 1, 2011
Protective clothing for firefighters - Requirements and test methods for protective clothing for firefighting
NEN-EN 469 specifies minimum levels of performance requirements for protective clothing against heat and fire designed to be worn during firefighting operations, except protective clothing that is...
December 1, 2006
Protective clothing for firefighters - Performance requirements for protective clothing for firefighting
A description is not available for this item.
October 1, 2006
Protective clothing for firefighters - Performance requirements for protective clothing for firefighting
A description is not available for this item.
January 1, 2006
Protective clothing for firefighters - Performance requirements for protective clothing for Firefighting
This European Standard specifies minimum levels of performance requirements for protective clothing to be worn during firefighting operations and associated activities such as e.g. rescue work,...
March 1, 2003
Protective clothing for firefighters - Performance requirements for protective clothing for Firefighting
This European Standard specifies minimum levels of performance requirements for protective clothing to be worn during firefighting operations and associated activities such as e.g. rescue work,...
November 1, 2000
Protective clothing for firefighters - Laboratory test methods and performance requirements for protective clothing for firefighting
This European Standard specifies minimum levels of performance requirements for protective clothing to be worn during firefighting operations and associated activities such as e.g. rescue work,...
December 1, 1998
Protective clothing for firefighters - Laboratory test methods and performance requirements for protective clothing for firefighting
This European Standard specifies minimum levels of performance requirements for protective clothing to be worn during firefighting operations and associated activities such as e.g. rescue work,...
August 1, 1995
Protective clothing for firefighters - Requirements and test methods for protective clothing for firefighting
This standard specifies test methods and minimum requirements for clothing to be worn during firefighting operations and associated activities where there is a risk of heat and/or flame. It covers:...

References

Advertisement