NEN-EN 50074

Socket-outlets for household and similar general purposes - Socket-outlets 2,5 A 250 V for Class II

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1991
Status: inactive
Page Count: 37
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This standard gives basic dimensions, requirements and test specifications for two-pole socket-outlets without earthing contact with a rated current not exceeding 2,5 A and a rated voltage of 250 V a.c., intended to accept flat 2,5 A 250 V plugs for the connection for Class II equipment according to EN 50075, for household and similar purposes, these socket-outlets having no special protection against ingress of water and being intended for indoor use.

Document History

NEN-EN 50074
April 1, 1991
Socket-outlets for household and similar general purposes - Socket-outlets 2,5 A 250 V for Class II
This standard gives basic dimensions, requirements and test specifications for two-pole socket-outlets without earthing contact with a rated current not exceeding 2,5 A and a rated voltage of 250 V...
Advertisement