NEN-EN 50342-7
Lead-acid starter batteries - Part 7: General requirements, methods of tests and dimensions for motorcycle batteries
| Organization: | NEN |
| Publication Date: | 1 March 2014 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
scope:
NEN-EN 50342-7 is applicable to lead-acid batteries used primarily as a power source for the starting of internal combustion engines, lighting and ignition of motorcycles, power sport vehicles and all-terrain vehicles up to a maximum capacity of 35 Ah (C10) (further on referred as batteries). The nominal voltage is 12 V or 6 V. Test definitions and criteria in this document are written for batteries with a nominal voltage of 12 V only. For batteries with a nominal voltage of 6 V all voltages have to be divided by two.
Document History