NEN-EN 50498

Electromagnetic compatibility (EMC) - Product family standard for aftermarket electronic equipment in vehicles

inactive
Organization: NEN
Publication Date: 1 February 2008
Status: inactive
Page Count: 15
ICS Code (Electromagnetic compatibility in general): 33.100.01
scope:

This European Standard specifies limits and methods of measurement for disturbance emissions and immunity characteristics of aftermarket equipment (ESAs) which are referenced by Automotive EMC Directive 2004/104/EC, Annex I, 3.2.9, and which are not related to immunity-related functions of vehicles as defined in Automotive EMC Directive 2004/104/EC, Annex I, 2.1.12. Any equipment (or part of an ESA) which has a primary function of radio transmission and/or reception according to the ITU Radio Regulations are excluded from the scope of this publication. This European Standard covers the frequency range 9 kHz to 400 GHz. To date, it specifies limits and methods of measurement for conducted and radiated disturbances from ESAs in the frequency range 30 MHz to 1 GHz and immunity requirements for conducted transients. The assessment of an ESA needs to be performed only in the frequency ranges where limits are defined. The emission requirements have been selected so as to ensure that disturbances generated by ESAs operating normally do not exceed a level that could prevent the vehicle or apparatus external to the vehicle from operating as intended. Fault conditions are not taken into account. Not all disturbance phenomena have been included for testing purposes in this standard but only those considered as relevant for the equipment covered by this standard.

Document History

August 1, 2010
Electromagnetic compatibility (EMC) - Product family standard for aftermarket electronic equipment in vehicles
This European Standard specifies limits and methods of measurement for disturbance emissions and immunity characteristics of aftermarket equipment (ESAs) which are referenced by Automotive EMC...
NEN-EN 50498
February 1, 2008
Electromagnetic compatibility (EMC) - Product family standard for aftermarket electronic equipment in vehicles
This European Standard specifies limits and methods of measurement for disturbance emissions and immunity characteristics of aftermarket equipment (ESAs) which are referenced by Automotive EMC...
November 1, 2006
Electromagnetic compatibility (EMC) - Product family standard for aftermarket electronic equipment in vehicles
This European Standard specifies limits and methods of measurement for disturbance emissions and immunity characteristics of aftermarket equipment (ESAs) which are referenced by Automotive EMC...
Advertisement