NEN-EN 50411-2

Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2: General and guidance for optical fibre cable joint closures, protected microduct closures, and microduct connectors

active, Most Current
Organization: NEN
Publication Date: 1 September 2008
Status: active
Page Count: 34
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This general and guidance document provides an author of new product specification in the series EN 50411-2-X rules and conventions under which a closure interface is created, and provides a consistent structure: headings; format; abbreviations; definitions; references; descriptions; document structure details; tables; diagrams; dimensions; and product variants. This general and guidance document provides general information that defines the closure options, including the following: level of sealing, sealed or non-sealed; closure configurations, shape and/or entry port orientation; 'fibre management system' or 'microduct' connectors contained within the housing; cable port entry configurations, number of ports; cable sealing method, heat or non-heat activated. In order to comply with the specification, the following closure and/or FMS requirements must be defined: sealing and optical functionality; physical dimensioning, giving the maximum outer perimeters for all sizes; geometrical form and or shape; dimensioning. The product specification

Document History

NEN-EN 50411-2
September 1, 2008
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2: General and guidance for optical fibre cable joint closures, protected microduct closures, and microduct connectors
This general and guidance document provides an author of new product specification in the series EN 50411-2-X rules and conventions under which a closure interface is created, and provides a...
Advertisement