NEN-EN 50411-3-2
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 3-2: Singlemode mechanical fibre splice
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements, which a singlemode mechanical splice shall meet in order for it to be categorised as an EN standard product. Since different variants and grades of performance are permitted, product marking and identification details are given in 3.5. Although in this document the product is qualified for EN 60793-2-50 types B1.1 and B1.3 singlemode fibres, it may also be suitable for other fibre types.
Document History