NEN-EN 81-58

Règles de sécurité pour la construction et l'installation des élévateurs - Examen et essais - Partie 58: Essais de résistance au feu des portes palières

active, Most Current
Organization: NEN
Publication Date: 1 September 2003
Status: active
Page Count: 36
ICS Code (Lifts. Escalators): 91.140.90
scope:

This European Standard specifies the method of test for determining the fire resistance of lift landing doors which may be exposed to a fire from the landing side. The procedure applies to all types of lift landing doors used as a means of access to lifts in buildings and which are intended to provide a fire barrier to the spread of fire via the lift well. The procedure allows for the measurement of integrity and if required the measurement of radiation and thermal insulation. No requirements other than the verification that the specimen is operational, are included for mechanical conditioning before the test as these are included in the relevant product standard.

Document History

NEN-EN 81-58
September 1, 2003
Règles de sécurité pour la construction et l'installation des élévateurs - Examen et essais - Partie 58: Essais de résistance au feu des portes palières
This European Standard specifies the method of test for determining the fire resistance of lift landing doors which may be exposed to a fire from the landing side. The procedure applies to all types...

References

Advertisement