NEN-EN 81-58

Safety rules for the construction and installation of lifts - Examination and tests - Part 58: Landing doors fire resistance test

inactive
Organization: NEN
Publication Date: 1 September 2003
Status: inactive
Page Count: 33
ICS Code (Lifts. Escalators): 91.140.90
scope:

This European Standard specifies the method of test for determining the fire resistance of lift landing doors which may be exposed to a fire from the landing side. The procedure applies to all types of lift landing doors used as a means of access to lifts in buildings and which are intended to provide a fire barrier to the spread of fire via the lift well. The procedure allows for the measurement of integrity and if required the measurement of radiation and thermal insulation. No requirements other than the verification that the specimen is operational, are included for mechanical conditioning before the test as these are included in the relevant product standard.

Document History

June 1, 2022
Safety rules for the construction and installation of lifts - Examination and tests - Part 58: Landing doors fire resistance test
This document specifies the fire resistance requirements for lift landing doors which are intended to provide a barrier to the spread of fire from the landing side and via the lift well in buildings...
October 1, 2020
Safety rules for the construction and installation of lifts - Examination and tests - Part 58: Landing doors fire resistance test
This document specifies the fire resistance requirements for lift landing doors which can be exposed to a fire from the landing side. This document applies to all types of lift landing doors used as...
March 1, 2018
Safety rules for the construction and installation of lifts - Examination and tests - Part 58: Landing doors fire resistance test
This European Standard specifies the method of test for determining the fire resistance of lift landing doors which may be exposed to a fire from the landing side. The procedure applies to all types...
March 1, 2016
Safety rules for the construction and installation of lifts - Examination and tests - Part 58: Landing doors fire resistance test
This draft European Standard specifies the method of test for determining the fire resistance of lift landing doors which may be exposed to a fire from the landing side. The procedure applies to all...
NEN-EN 81-58
September 1, 2003
Safety rules for the construction and installation of lifts - Examination and tests - Part 58: Landing doors fire resistance test
This European Standard specifies the method of test for determining the fire resistance of lift landing doors which may be exposed to a fire from the landing side. The procedure applies to all types...

References

Advertisement