NEN-EN 622-3
Fibreboards - Specifications - Part 3: Requirements for medium boards
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2004 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Fibre and particle boards): | 79.060.20 |
scope:
This European Standard specifies the requirements for hardboards as defined in EN 316. The values listed in this standard relate to product properties but they are not characteristic values to be used in design calculations.
Document History
NEN-EN 622-3
May 1, 2004
Fibreboards - Specifications - Part 3: Requirements for medium boards
This European Standard specifies the requirements for hardboards as defined in EN 316. The values listed in this standard relate to product properties but they are not characteristic values to be...
October 1, 2003
Fibreboards - Specifications - Part 3: Requirements for medium boards
This European Standard specifies the requirements for hardboards as defined in EN 316. The values listed in this standard relate to product properties but they are not characteristic values to be...
June 1, 1997
Fibreboards - Specifications - Part 3: Requirements for medium boards
Specifies the requirements for medium boards as defined in EN 316. The values listed in this standard relate to product properties but they are not characteristic values to be used in design...
May 1, 1993
Fibreboards - Specifications - Part 3: Requirements for load-bearing boards for use in dry conditions
Specifies the requirements for medium boards as defined in EN 316. The values listed in this standard relate to product properties but they are not characteristic values to be used in design...