NEN-EN 976-2

Underground tanks of glass-reinforced plastics (GRP) - Horizontal cylindrical tanks for the non-pressure storage of liquid petroleum base fuels - Part 2: Transport, handling, storage and installation of single wall tanks

active, Most Current
Organization: NEN
Publication Date: 1 August 1997
Status: active
Page Count: 24
ICS Code (Stationary containers and tanks): 23.020.10
scope:

Specifies the requirements for the transportation, site handling, storage and installation of horizontal, cylindrical single wall tanks made of glass reinforced thermosetting resins used for the underground non-pressure storage of liquid petroleum based fuels, complying with the requirements of EN 976-1. Ancillary equipment vital to the satisfactory operation of the installation comprising access chamber, cover and frame are also described.

Document History

NEN-EN 976-2
August 1, 1997
Underground tanks of glass-reinforced plastics (GRP) - Horizontal cylindrical tanks for the non-pressure storage of liquid petroleum base fuels - Part 2: Transport, handling, storage and installation of single wall tanks
Specifies the requirements for the transportation, site handling, storage and installation of horizontal, cylindrical single wall tanks made of glass reinforced thermosetting resins used for the...
January 1, 1993
Underground tanks of glass-reinforced plastics (GRP) - Horizontal cylindrical tanks for the non-pressure storage of liquid petroleum base fuels - Part 2: Transport, handling, storage and installation
Specifies the requirements for the transportation, site handling, storage and installation of horizontal, cylindrical single wall tanks made of glass reinforced thermosetting resins used for the...
Advertisement