NEN-EN 789
Timber structures - Test methods - Determination of mechanical properties of wood based panels
| Organization: | NEN |
| Publication Date: | 1 December 1996 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Timber structures): | 91.080.20 |
| ICS Code (Wood-based panels in general): | 79.060.01 |
scope:
Specifies test methods for determining some mechanical properties of commercial wood-based panel products for use in load-bearing timber structures. These properties are intended for the calculation of characteristic values for use in obtaining material design values. For each type and grade of panel product, as defined for example in an EN wood based panel standard, it is necessary to determine characteristic values of mechanical properties to enable it to be used for structural purposes. Details the necessary testing which may only need to be carried out once for each product, unless there is a reason to suspect a significant change has occured in the properties of the product.
Document History