NEN-EN-IEC 60044-2

Instrument transformers - Part 2: Inductive voltage transformers

inactive
Organization: NEN
Publication Date: 1 February 2000
Status: inactive
Page Count: 114
ICS Code (Transformers. Reactors): 29.180
scope:

Applies to new inductive voltage transformers for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz to 100 Hz. Relates basically to transformers with separate windings, but is also applicable, where appropriate, to auto-transformers. Covers requirements and tests, that are necessary for single-phase inductive protective voltage transformers. Includes requirements which apply particularly to transformers which are required to have sufficient accuracy to operate protective systems at voltages that occur under fault conditions. Replaces the second edition of IEC 186 (1987), its amendment 1 (1988) and amendment 2 (1995) only as far as the inductive voltage transformers are concerned. IEC 186 remains in force for the capacitor voltage transformers.

Document History

March 1, 2003
Instrument transformers - Part 2: Inductive voltage transformers
A description is not available for this item.
December 1, 2000
Instrument transformers - Part 2: Inductive voltage transformers
A description is not available for this item.
NEN-EN-IEC 60044-2
February 1, 2000
Instrument transformers - Part 2: Inductive voltage transformers
Applies to new inductive voltage transformers for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz to 100 Hz. Relates basically to transformers...

References

Advertisement