NEN-EN-IEC 60317-47

Specifications for particular types of winding wires - Part 47: Aromatic polyimide enamelled rectangular copper wire, class 240

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 30
ICS Code (Wires): 29.060.10
scope:

Specifies the requirements of enamelled rectangular copper winding wire of class 240° with a sole coating of aromatic polyimide resin.

Document History

March 1, 2014
Specifications for particular types of winding wires - Part 47: Aromatic polyimide enamelled rectangular copper wire, class 240
NEN-EN-IEC 60317-47 specifies the requirements of enamelled rectangular copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor dimensions...
NEN-EN-IEC 60317-47
October 1, 1997
Specifications for particular types of winding wires - Part 47: Aromatic polyimide enamelled rectangular copper wire, class 240
Specifies the requirements of enamelled rectangular copper winding wire of class 240° with a sole coating of aromatic polyimide resin.
Advertisement