NEN-EN-IEC 60297-3-100

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-100: Basic dimensions of front panels, subracks, chassis, racks and cabinets

active, Most Current
Organization: NEN
Publication Date: 1 January 2009
Status: active
Page Count: 26
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 60297 specifies the basic dimensions of front panels, subracks, chassis, racks and cabinets of the 482,6 mm (19 in) series. Subsequent standards of the associated IEC 60297-3 series provides detail dimensions for specific parts of the equipment practice, where the basic dimensions are used as interface to other associated parts.

Document History

NEN-EN-IEC 60297-3-100
January 1, 2009
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-100: Basic dimensions of front panels, subracks, chassis, racks and cabinets
This part of IEC 60297 specifies the basic dimensions of front panels, subracks, chassis, racks and cabinets of the 482,6 mm (19 in) series. Subsequent standards of the associated IEC 60297-3 series...

References

Advertisement