NEN-EN-IEC 60317-69

Specifications for particular types of winding wires - Part 69: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular aluminium wire, class 220

active, Most Current
Organization: NEN
Publication Date: 1 May 2017
Status: active
Page Count: 23
ICS Code (Wires): 29.060.10
scope:

NEN-EN-IEC 60317-69 specifies the requirements of enamelled rectangular aluminium winding wire of class 220 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The superimposed coating is based on polyamide-imide resin. Wires of grade 1 and grade 2 are included in this part of IEC 60317 and apply to the complete range of conductors. The specified combinations of width and thickness as well as the specific ratio width/thickness are given in IEC 60317-0-9.

Document History

NEN-EN-IEC 60317-69
May 1, 2017
Specifications for particular types of winding wires - Part 69: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular aluminium wire, class 220
NEN-EN-IEC 60317-69 specifies the requirements of enamelled rectangular aluminium winding wire of class 220 with a dual coating. The underlying coating is based on polyester or polyesterimide resin,...
Advertisement