NEN-EN-IEC 60684-3-272
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 272: Heat-shrinkable elastomer sleeving, flame retarded, fluid resistant, shrink ratio 2:1, thin wall
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1998 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant, elastomer sleeving with a temperature index of 120 and a nominal shrink ratio of 2:1. This sleeving is normally supplied with internal diameter up to 51 mm and the standard colour is black.
Document History
NEN-EN-IEC 60684-3-272
September 1, 1998
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 272: Heat-shrinkable elastomer sleeving, flame retarded, fluid resistant, shrink ratio 2:1, thin wall
Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant, elastomer sleeving with a temperature index of 120 and a nominal shrink ratio of 2:1. This sleeving is...