NEN-EN-IEC 60793-1-54

Optical fibres - Part 1-54: Measurement methods and test procedures - Gamma irradiation

inactive
Organization: NEN
Publication Date: 1 December 2003
Status: inactive
Page Count: 42
ICS Code (Fibres and cables): 33.180.10
scope:

Provides a method for measuring the steady state response of optical fibres and optical cables exposed to gamma radiation. It can be used to determine the level of radiation-induced attenuation produced in single-mode or multimode optical fibres, in either cabled or uncabled form, due to exposure to gamma radiation. This procedure focuses on two regimes of interest: the background radiation, and the high dose rate regime suitable for estimating the effect of adverse nuclear environments.

Document History

February 1, 2013
Optical fibres - Part 1-54: Measurement methods and test procedures - Gamma irradiation
This part of IEC 60793 outlines a method for measuring the steady state response of optical fibres and optical cables exposed to gamma radiation. It can be employed to determine the level of...
NEN-EN-IEC 60793-1-54
December 1, 2003
Optical fibres - Part 1-54: Measurement methods and test procedures - Gamma irradiation
Provides a method for measuring the steady state response of optical fibres and optical cables exposed to gamma radiation. It can be used to determine the level of radiation-induced attenuation...
Advertisement