NEN-EN-IEC 60875-1

Fibre optic interconnecting devices and passive components - Non-wavelength-selective fibre optic branching devices - Part 1: Generic specification

inactive
Organization: NEN
Publication Date: 1 August 2010
Status: inactive
Page Count: 37
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 60875 applies to non-wavelength-selective fibre optic branching devices, all exhibiting the following features: - they are passive, in that they contain no optoelectronic or other transducing elements; - they have three or more ports for the entry and/or exit of optical power, and share optical power among these ports in a predetermined fashion; - the ports are optical fibres, or optical fibre connectors. This standard establishes uniform requirements for the optical, mechanical and environmental properties.

Document History

July 1, 2015
Fibre optic interconnecting devices and passive components - Non-wavelength-selective fibre optic branching devices - Part 1: Generic specification
NEN-EN-IEC 60875-1 applies to non-wavelength-selective fibre optic branching devices, all exhibiting the following features: - they are passive, in that they contain no optoelectronic or other...
NEN-EN-IEC 60875-1
August 1, 2010
Fibre optic interconnecting devices and passive components - Non-wavelength-selective fibre optic branching devices - Part 1: Generic specification
This part of IEC 60875 applies to non-wavelength-selective fibre optic branching devices, all exhibiting the following features: - they are passive, in that they contain no optoelectronic or other...
May 1, 2001
Non-wavelength selective fibre optic branching devices - Part 1: Generic specification
Applies to fibre optic branching devices. These have all of the following general features: - they are passive, in that they contain no optoelectronic other transducing elements;- they have three or...
May 1, 1998
Fibre optic branching devices:Part 1: Generic specification
Applies to fibre optic branching devices. These have all of the following general features: - they are passive, in that they contain no optoelectronic other transducing elements;- they have three or...
Advertisement