NEN-EN-IEC 60598-2-20
Luminaires - Part 2-20: Particular requirements - Lighting chains
| Organization: | NEN |
| Publication Date: | 1 February 2015 |
| Status: | active |
| Page Count: | 55 |
| ICS Code (Luminaires): | 29.140.40 |
scope:
NEN-EN-IEC 60598-2-20 specifies requirements for lighting chains fitted with series, parallel or a combination of series/parallel connected light sources for use either indoors or outdoors on supply voltages not exceeding 250 V. For combinations where rope lights (also known as sealed lighting chains) are included, see IEC 60598-2-21. Lighting chains provided with fixed or detachable attachments e.g. ornamental or decorative, are considered to be covered by this standard. For lighting chains fitted with lampholders of the push-in type, the appropriate requirements of this standard applies.
Document History