NEN-EN-IEC 61058-2-5
Switches for appliances - Part 2-5: Particular requirements for change-over selectors
| Organization: | NEN |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Switches): | 29.120.40 |
scope:
This International Standard applies to change-over selectors (mechanical or electronic) for appliances actuated by hand, by foot or by other human activity, to operate or control electrical appliances and other equipment for household or similar purposes with a rated voltage not exceeding 480 V and a rated current not exceeding 63 A. These change-over selectors are intended to be operated by a person, via an actuating member or by actuating a sensing unit. The actuating member or sensing unit can be integral with or arranged separately, either physically or electrically, from the switch and may involve transmission of a signal, for example electrical, optical, acoustic or thermal, between the actuating member or sensing unit and the switch. Change-over selectors which incorporate additional control functions governed by the switch function are within the scope of this standard. This standard also covers the indirect actuation of the switch when the operation of the actuating member or sensing unit is provided by a remote control or a part of an appliance or equipment such as a door.
Document History