NEN-EN-IEC 61076-4-104

Connectors for use in d.c., low-frequency analogue and in digital high-speed data applications - Part 4-104: Printed board connectors with assessed quality - Detail specification for two-part modular connectors, basic grid of 2,0 mm, with terminations on a multiple grid of 0,5 mm

active, Most Current
Organization: NEN
Publication Date: 1 May 1999
Status: active
Page Count: 160
ICS Code (Plug-and-socket devices. Connectors): 31.220.10

Document History

NEN-EN-IEC 61076-4-104
May 1, 1999
Connectors for use in d.c., low-frequency analogue and in digital high-speed data applications - Part 4-104: Printed board connectors with assessed quality - Detail specification for two-part modular connectors, basic grid of 2,0 mm, with terminations on a multiple grid of 0,5 mm
A description is not available for this item.
Advertisement