NEN-EN-IEC 61248-1

Transformers and inductors for use in electronic and telecommunication equipment - Part 1: Generic specification

active, Most Current
Organization: NEN
Publication Date: 1 October 1997
Status: active
Page Count: 72
ICS Code (Transformers. Reactors): 29.180
scope:

Generic specification which prescribes the compliance requirements for manufacturers of transformers and inductors for use in electronic equipment in order to obtain capability approval in accordance with 11.7 of QC 001002, and the component test schedules to be used for the assessment of that capability. It applies to components including polyphase types, that are primarily intended for use in electronic and telecommunication equipment.

Document History

NEN-EN-IEC 61248-1
October 1, 1997
Transformers and inductors for use in electronic and telecommunication equipment - Part 1: Generic specification
Generic specification which prescribes the compliance requirements for manufacturers of transformers and inductors for use in electronic equipment in order to obtain capability approval in accordance...
Advertisement