NEN-EN-IEC 61249-2-9
Materials for printed boards and other interconnecting structures - Part 2-9: Reinforced base materials, clad and unclad - Bismaleimide/triazine modified epoxide or unmodified, woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
Gives requirements for properties of bismaleimidige/triaz
Document History
NEN-EN-IEC 61249-2-9
July 1, 2003
Materials for printed boards and other interconnecting structures - Part 2-9: Reinforced base materials, clad and unclad - Bismaleimide/triazine modified epoxide or unmodified, woven E-glass reinforced laminated sheets of defined flammability (vertical burning test), copper-clad
Gives requirements for properties of bismaleimidige/triazine modified epoxide, or unmodified, woven E-glass reinforced laminate sheets of defined flammability, copper-clad in thicknesses of 0,05 mm...