NEN-EN-IEC 61300-2-10

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-10: Tests - Crush resistance

inactive
Organization: NEN
Publication Date: 1 August 1997
Status: inactive
Page Count: 18
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Evaluates the effect of loads which might occur when fibre optic devices are exposed to critical situations such as being stepped on, being run over by vehicle tyres, etc.

Document History

May 1, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-10: Tests - Crush and load resistance
This part of IEC 61300 evaluates the effect of loads which is possible to occur when fibre optic devices are exposed to critical situations such as being stepped on, being run over by vehicle tyres,...
November 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-10: Tests - Crush resistance
This part of IEC 61300 evaluates the effect of loads which might occur when fibre optic devices are exposed to critical situations such as being stepped on or being run over by vehicle tyres.
NEN-EN-IEC 61300-2-10
August 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-10: Tests - Crush resistance
Evaluates the effect of loads which might occur when fibre optic devices are exposed to critical situations such as being stepped on, being run over by vehicle tyres, etc.
Advertisement