NEN-EN-IEC 60909-0
Short-circuit currents in three-phase a.c. systems - Part 0: Calculation of currents
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2001 |
| Status: | inactive |
| Page Count: | 152 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Electricity. Magnetism. General aspects): | 17.220.01 |
scope:
Applicable to the calculation of short-circuit currents: - in low-voltage three-phase a.c. systems - in high-voltage three-phase a.c. systems operating at a nominal frequency of 50 Hz or 60 Hz.
Document History
July 1, 2016
Short-circuit currents in three-phase a.c. systems - Part 0: Calculation of currents
NEN-EN-IEC 60909-0 is applicable to the calculation of short-circuit currents - in low-voltage three-phase AC systems, and - in high-voltage three-phase AC systems, operating at a nominal frequency...
June 1, 2011
Short-circuit currents in three-phase a.c. systems - Part 0: Calculation of currents
A description is not available for this item.
NEN-EN-IEC 60909-0
November 1, 2001
Short-circuit currents in three-phase a.c. systems - Part 0: Calculation of currents
Applicable to the calculation of short-circuit currents: - in low-voltage three-phase a.c. systems - in high-voltage three-phase a.c. systems operating at a nominal frequency of 50 Hz or 60 Hz.