NEN-EN-IEC 60974-11

Arc welding equipment - Part 11: Electrode holders

inactive
Organization: NEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 25
ICS Code (Welding, brazing and soldering): 25.160
scope:

This part of IEC 60974 is applicable to electrode holders for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to electrode holders for underwater welding. This part of IEC 60974 specifies safety and performance requirements of electrode holders.

Document History

July 1, 2021
Arc welding equipment - Part 11: Electrode holders
This part of IEC 60974 is applicable to ELECTRODE HOLDERS for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to ELECTRODE HOLDERS for underwater welding....
NEN-EN-IEC 60974-11
November 1, 2010
Arc welding equipment - Part 11: Electrode holders
This part of IEC 60974 is applicable to electrode holders for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to electrode holders for underwater welding. This...
October 1, 2004
Arc-welding equipment - Part 11: Electrode holders
Specifies safety and performance requirements of electrode holders; is applicable to electrode holders for manual metal arc welding with electrodes up to 10 mm in diameter.
Advertisement