NEN-EN-IEC 61784-1

Industrial communication networks - Profiles - Part 1: Fieldbus profiles

inactive
Organization: NEN
Publication Date: 1 July 2008
Status: inactive
Page Count: 282
ICS Code (IT applications in industry): 35.240.50
ICS Code (Data link layer): 35.100.20
scope:

This part of IEC 61784 defines a set of protocol specific communication profiles based primarily on the IEC 61158 series, to be used in the design of devices involved in communications in factory manufacturing and process control. Each profile selects specifications for the communications protocol stack at a device. It contains a minimal set of required services at the Application Layer and specification of options in intermediate layers defined through references. If no Application Layer is included, then a minimal set of required services at the Data-link layer is specified. The appropriate references to the protocol specific types are given in each communication profile family or associated profiles.

Document History

November 1, 2014
Industrial communication networks - Profiles - Part 1: Fieldbus profiles
NEN-EN-IEC 61784-1 defines a set of protocol specific communication profiles based primarily on the IEC 61158 series, to be used in the design of devices involved in communications in factory...
October 1, 2010
Industrial communication networks - Profiles - Part 1: Fieldbus profiles
This part of IEC 61784 defines a set of protocol specific communication profiles based primarily on the IEC 61158 series, to be used in the design of devices involved in communications in factory...
NEN-EN-IEC 61784-1
July 1, 2008
Industrial communication networks - Profiles - Part 1: Fieldbus profiles
This part of IEC 61784 defines a set of protocol specific communication profiles based primarily on the IEC 61158 series, to be used in the design of devices involved in communications in factory...
August 1, 2004
Digital data communications for measurement and control - Part 1: Profile sets for continous and discrete manufacturing relative to fieldbus use in industrial control systems
Defines a set of protocol specific communication profiles based primarily on the IEC 61158 series, to be used in the design of devices involved in communications in factory manufacturing and process...
Advertisement